The Card Conn 67AJ6439 is a single-sided card edge connector featuring 33 positions and a wire wrap termination. It has a contact spacing of 0.100 inches (2.54 mm) and is designed to accommodate a printed circuit board thickness of 0.062 inches (1.57 mm). The connector is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring reliable electrical performance. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector supports various mounting options, including flush or offset lugs, and is RoHS compliant and UL certified. It is suitable for applications requiring robust and reliable connections in electronic systems.
"33 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
CARD CONN, SINGLE SIDE, 33POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:33 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-033-542-608-ND | 67AJ6439 |
| Product Name | Edgeboard Connectors | Card Conn, Single Side, 33Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |