EDAC, Inc. Edgeboard Connectors 345-033-500-678

Description
"33 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Description
"33 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 67AJ9216, features a single side configuration with 33 positions and is designed for a card thickness of 1.57mm. It utilizes a UL 94V-0 thermoplastic polyester insulator and has copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring reliable electrical performance. The connector supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. It is rated for a dielectric withstand voltage of 1200 V AC rms and an insulation resistance of at least 5000 megaohms. Operating temperature ranges from -40°C to +105°C, making it suitable for various environments. The connector has a contact spacing of 0.100,Äù (2.54mm) and a row spacing of 0.200,Äù (5.08mm). It offers multiple termination options, including P.C. tail and wire wrap, and is available with various mounting options, including flush or offset lugs. The product is RoHS compliant and UL certified, ensuring it meets industry standards for safety and environmental impact.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 67AJ9216, features a single side configuration with 33 positions and is designed for a card thickness of 1.57mm. It utilizes a UL 94V-0 thermoplastic polyester insulator and has copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring reliable electrical performance. The connector supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. It is rated for a dielectric withstand voltage of 1200 V AC rms and an insulation resistance of at least 5000 megaohms. Operating temperature ranges from -40°C to +105°C, making it suitable for various environments. The connector has a contact spacing of 0.100,Äù (2.54mm) and a row spacing of 0.200,Äù (5.08mm). It offers multiple termination options, including P.C. tail and wire wrap, and is available with various mounting options, including flush or offset lugs. The product is RoHS compliant and UL certified, ensuring it meets industry standards for safety and environmental impact.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-033-500-678-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-033-500-678-ND
Edgeboard Connectors 151-345-033-500-678-ND
"33 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"33 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 33Pos, Lug; Card Edge Connector Type Edac - 67AJ9216 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 33Pos, Lug; Card Edge Connector Type Edac
67AJ9216
Card Edge Conn, Single Side, 33Pos, Lug; Card Edge Connector Type Edac 67AJ9216
CARD EDGE CONN, SINGLE SIDE, 33POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:33 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 33POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:33 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-033-500-678 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-033-500-678
Card Edge Connectors - Edgeboard Connectors 345-033-500-678
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-033-500-678-ND 67AJ9216 345-033-500-678
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 33Pos, Lug; Card Edge Connector Type Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data