EDAC, Inc. Edgeboard Connectors 345-032-559-502

Description
"32 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"32 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-032-559-502-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-032-559-502-ND
Edgeboard Connectors 151-345-032-559-502-ND
"32 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"32 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 32Pos, Wire Wrap; Card Edge Connector Type Edac - 67AJ9195 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 32Pos, Wire Wrap; Card Edge Connector Type Edac
67AJ9195
Card Conn, Dual Side, 32Pos, Wire Wrap; Card Edge Connector Type Edac 67AJ9195
CARD CONN, DUAL SIDE, 32POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:32 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, DUAL SIDE, 32POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:32 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-032-559-502-ND 67AJ9195
Product Name Edgeboard Connectors Card Conn, Dual Side, 32Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51625-XX003LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Quick Connects, Quick Disconnect Connectors - 36-1005-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details