EDAC, Inc. Edgeboard Connectors 345-032-556-812

Description
"32 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"32 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-032-556-812-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-032-556-812-ND
Edgeboard Connectors 151-345-032-556-812-ND
"32 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"32 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 32Pos, Th; Card Edge Connector Type Edac - 67AJ9181 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 32Pos, Th; Card Edge Connector Type Edac
67AJ9181
Card Edge Conn, Dual Side, 32Pos, Th; Card Edge Connector Type Edac 67AJ9181
CARD EDGE CONN, DUAL SIDE, 32POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:32 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 32POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:32 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-032-556-812-ND 67AJ9181
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 32Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 32 #
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type FPC / FFC
Termination Through Hole
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector
View Details
Headers, Male Pins - A28624-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
BiLobe® Connectors - Standards -Type Single Row - A55100-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers