The Card Edge Connector, part number 68AJ0324, features a dual side configuration with 32 positions and is designed for a card thickness of 1.57mm. It utilizes a UL 94V-0 thermoplastic polyester insulator and has copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring reliable connectivity. The connector supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. It is rated for a dielectric withstand voltage of 1200 V AC rms and an insulation resistance of 5000 megaohms minimum. Operating temperature ranges from -40°C to +105°C, making it suitable for various environments. The connector has a contact spacing of 0.100,Äù (2.54mm) and row spacing of 0.200,Äù (5.08mm). It offers multiple mounting options, including flush or offset lugs, and accepts various termination types such as P.C. tails and wire wrap. The product is RoHS compliant and UL certified, making it a reliable choice for engineers seeking a robust card edge connector for their projects.
"32 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, DUAL SIDE, 32POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:32 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-032-555-201-ND | 68AJ0324 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 32Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Board Edge, Straddle Mount | Panel Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) | |
| Number of Contacts | 32 # |