EDAC, Inc. Edgeboard Connectors 345-032-541-888

Description
"32 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"32 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-032-541-888-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-032-541-888-ND
Edgeboard Connectors 151-345-032-541-888-ND
"32 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"32 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 32Pos, Wire Wrap; Card Edge Connector Type Edac - 67AJ6347 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 32Pos, Wire Wrap; Card Edge Connector Type Edac
67AJ6347
Card Conn, Dual Side, 32Pos, Wire Wrap; Card Edge Connector Type Edac 67AJ6347
CARD CONN, DUAL SIDE, 32POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:32 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD CONN, DUAL SIDE, 32POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:32 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-032-541-888-ND 67AJ6347
Product Name Edgeboard Connectors Card Conn, Dual Side, 32Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1377-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A28641-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCT-FL4G-M - kTB Solutions
Specs
Connector Type TNC; TNC Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A99267-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details