The Card Conn, Single Side, 32Pos, Wire Wrap connector is a card edge connector designed for a 0.100,Äù (2.54mm) pitch. It features a thermoplastic polyester insulator material that is UL 94V-0 rated, ensuring good flame resistance. The connector is constructed with a copper alloy for the contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating for durability. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector supports various termination options, including wire wrap and P.C. tails, and is compatible with printed circuit boards of 0.062,Äù (1.57mm) thickness. It is available in single or dual row configurations and offers multiple mounting options, including flush or offset lugs. The product is RoHS compliant and UL certified, making it suitable for a wide range of applications.
"32 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
CARD CONN, SINGLE SIDE, 32POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:32 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-032-541-688-ND | 67AJ4514 |
| Product Name | Edgeboard Connectors | Card Conn, Single Side, 32Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |