EDAC, Inc. Edgeboard Connectors 345-032-524-507

Description
"32 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"32 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-032-524-507-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-032-524-507-ND
Edgeboard Connectors 151-345-032-524-507-ND
"32 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"32 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 32Pos, Th; Card Edge Connector Type Edac - 67AJ4504 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 32Pos, Th; Card Edge Connector Type Edac
67AJ4504
Card Edge Conn, Dual Side, 32Pos, Th; Card Edge Connector Type Edac 67AJ4504
CARD EDGE CONN, DUAL SIDE, 32POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:32 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 32POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:32 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-032-524-507-ND 67AJ4504
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 32Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 32 #
Unlock Full Specs
to access all available technical data

Similar Products

Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCI Express - 10018783-00112TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
PCB Headers - 1731062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Connector Type Header Connector
Termination Solder
View Details