The Card Edge Connector, part number 67AJ6282, is a dual side connector featuring 32 positions and designed for a card thickness of 1.57mm. It utilizes a high-profile insulator made from UL 94V-0 thermoplastic polyester, available in green or black. The connector has a current rating of 3 amps and offers a contact resistance of 10 milliohms maximum. It is capable of withstanding a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. This connector supports various termination options, including P.C. tails and wire wrap, and is compatible with multiple mounting configurations, including flush or offset lugs. The connector is RoHS compliant and UL certified, ensuring it meets industry standards for safety and environmental considerations. The operating temperature range is from -40°C to +105°C, making it suitable for a wide range of applications.
"32 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, DUAL SIDE, 32POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:32 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-032-500-804-ND | 67AJ6282 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 32Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Panel Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) | |
| Number of Contacts | 32 # |