EDAC, Inc. Edgeboard Connectors 345-032-500-408

Description
"32 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"32 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-032-500-408-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-032-500-408-ND
Edgeboard Connectors 151-345-032-500-408-ND
"32 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"32 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 32Pos, Lug; Card Edge Connector Type Edac - 67AJ3249 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 32Pos, Lug; Card Edge Connector Type Edac
67AJ3249
Card Edge Conn, Single Side, 32Pos, Lug; Card Edge Connector Type Edac 67AJ3249
CARD EDGE CONN, SINGLE SIDE, 32POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:32 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 32POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:32 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-032-500-408-ND 67AJ3249
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 32Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Card Edge Connectors - 1651826-1 - Powell Electronics, Inc.
Specs
Connector Type Card Edge Connector
View Details
6 suppliers
Headers, Receptacles, Female Sockets - 2262-A79652-001-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount
Current Rating 1.0 amps
View Details
PCB Connectors - NCS-FRL4G-P100-01 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
PC Pin, Single Post Connectors - 36-1426-3-ND - DigiKey
Specs
Mounting Through Hole
View Details