EDAC, Inc. Edgeboard Connectors 345-032-500-202

Description
"32 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"32 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-032-500-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-032-500-202-ND
Edgeboard Connectors 151-345-032-500-202-ND
"32 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"32 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 32Pos, Lug; Card Edge Connector Type Edac - 67AJ4482 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 32Pos, Lug; Card Edge Connector Type Edac
67AJ4482
Card Edge Conn, Dual Side, 32Pos, Lug; Card Edge Connector Type Edac 67AJ4482
CARD EDGE CONN, DUAL SIDE, 32POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:32 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 32POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:32 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-032-500-202-ND 67AJ4482
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 32Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 32 #
Unlock Full Specs
to access all available technical data

Similar Products

Edgeboard Connectors - A144244-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
Number of Contacts 38 #
View Details
4 suppliers
Polarized Nano Connectors - COTS - A79609-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers
PCB Connectors - NCN-ML4G-T - kTB Solutions
Specs
Connector Type Type N; N Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Turret Connectors - 36-1511-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details