The Card Conn 67AJ6254 is a single-sided card edge connector featuring 31 positions and designed for wire wrap applications. It has a contact spacing of 0.100 inches (2.54mm) and is compatible with printed circuit boards of 0.062 inches (1.57mm) nominal thickness. The connector is constructed from UL 94V-0 thermoplastic polyester and utilizes copper alloy for its contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating. This connector supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector features automatic wire wrap positioning holes and offers various mounting options, including flush or offset lugs. It is RoHS compliant and UL certified, making it suitable for a wide range of electronic applications.
"31 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
CARD CONN, SINGLE SIDE, 31POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:31 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-031-544-402-ND | 67AJ6254 |
| Product Name | Edgeboard Connectors | Card Conn, Single Side, 31Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |