EDAC, Inc. Edgeboard Connectors 345-031-540-107

Description
"31 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"31 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-031-540-107-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-031-540-107-ND
Edgeboard Connectors 151-345-031-540-107-ND
"31 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"31 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 31Pos, Wire Wrap; Card Edge Connector Type Edac - 68AJ1238 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 31Pos, Wire Wrap; Card Edge Connector Type Edac
68AJ1238
Card Conn, Single Side, 31Pos, Wire Wrap; Card Edge Connector Type Edac 68AJ1238
CARD CONN, SINGLE SIDE, 31POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:31 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 31POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:31 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-031-540-107-ND 68AJ1238
Product Name Edgeboard Connectors Card Conn, Single Side, 31Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data