EDAC, Inc. Edgeboard Connectors 345-030-558-408

Description
"30 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"30 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-030-558-408-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-030-558-408-ND
Edgeboard Connectors 151-345-030-558-408-ND
"30 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"30 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 30Pos, Wire Wrap; Card Edge Connector Type Edac - 67AJ8954 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 30Pos, Wire Wrap; Card Edge Connector Type Edac
67AJ8954
Card Conn, Single Side, 30Pos, Wire Wrap; Card Edge Connector Type Edac 67AJ8954
CARD CONN, SINGLE SIDE, 30POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 30POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-030-558-408-ND 67AJ8954
Product Name Edgeboard Connectors Card Conn, Single Side, 30Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector
View Details
Ethernet Connectors - 3316392 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Mounting Pcb mount
View Details
PWRBLADE HEADER - VERTICAL - 51701-10002804AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Phono Jack- PC Mount-Horizontal Entry Red - 571 - Keystone Electronics Corp.
Specs
Connector Type Audio / Video
Gender Female / Jack
Mounting THM
View Details
2 suppliers