"30 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
345 SERIES (.100" (2.54MM) CONTA
CARD CONN, SINGLE SIDE, 30POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-345-030-558-188-ND | 345-030-558-188 | 68AJ1201 |
| Product Name | Edgeboard Connectors | Card Edge Connectors - Edgeboard Connectors | Card Conn, Single Side, 30Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | ||
| Mounting | Through Hole, Right Angle | Through Hole Mount | |
| Contact Pitch | 2.54 mm (0.1000 inch) |