EDAC, Inc. Edgeboard Connectors 345-030-556-208

Description
"30 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"30 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-030-556-208-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-030-556-208-ND
Edgeboard Connectors 151-345-030-556-208-ND
"30 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"30 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 30Pos, Th; Card Edge Connector Type Edac - 67AJ7425 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 30Pos, Th; Card Edge Connector Type Edac
67AJ7425
Card Edge Conn, Dual Side, 30Pos, Th; Card Edge Connector Type Edac 67AJ7425
CARD EDGE CONN, DUAL SIDE, 30POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 30POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-030-556-208-ND 67AJ7425
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 30Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 30 #
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Solid State Lighting Connectors - 968840-1971567-1 - Win Source Electronics
Specs
Termination Solder
Mounting Board Edge, Surface Mount, Right Angle
Voltage Rating 300 volts
View Details
7 suppliers
Bi-Lobe® Single Row Thru-Hole Horizontal -Type H2 -  - Omnetics Connector Corporation
Specs
Category Board to Board Connector; Military Connector
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCK-FYG-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-4920-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
4 suppliers