EDAC, Inc. Edgeboard Connectors 345-030-521-558

Description
"30 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"30 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-030-521-558-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-030-521-558-ND
Edgeboard Connectors 151-345-030-521-558-ND
"30 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"30 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 30Pos, Th; Card Edge Connector Type Edac - 67AJ4409 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 30Pos, Th; Card Edge Connector Type Edac
67AJ4409
Card Edge Conn, Dual Side, 30Pos, Th; Card Edge Connector Type Edac 67AJ4409
CARD EDGE CONN, DUAL SIDE, 30POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 30POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-030-521-558-ND 67AJ4409
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 30Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 30 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCV-FL4G-D - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Category RF and Microwave Connector
Connector Type MCX; MMCX; SMA; SMB; SMC
Termination Through Hole
View Details
Headers, Male Pins - A28631-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details