EDAC, Inc. Edgeboard Connectors 345-029-541-102

Description
"29 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"29 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-029-541-102-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-029-541-102-ND
Edgeboard Connectors 151-345-029-541-102-ND
"29 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"29 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 29Pos, Wire Wrap; Card Edge Connector Type Edac - 67AJ4386 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 29Pos, Wire Wrap; Card Edge Connector Type Edac
67AJ4386
Card Conn, Single Side, 29Pos, Wire Wrap; Card Edge Connector Type Edac 67AJ4386
CARD CONN, SINGLE SIDE, 29POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:29 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 29POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:29 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-029-541-102-ND 67AJ4386
Product Name Edgeboard Connectors Card Conn, Single Side, 29Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination PCB: Straight or 90 degree, Thru-hole, SMT, Press-fit, card edge; Cable: Straight or 90 degree, Solder or Crimp, Easy fixings
View Details
PB Backplane Female Straight Power Connector - 80318-2 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCS-ML4G-M - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
PCB Headers - 1224727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details