EDAC, Inc. Edgeboard Connectors 345-029-524-158

Description
"29 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"29 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-029-524-158-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-029-524-158-ND
Edgeboard Connectors 151-345-029-524-158-ND
"29 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"29 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 29Pos, Th; Card Edge Connector Type Edac - 67AJ7346 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 29Pos, Th; Card Edge Connector Type Edac
67AJ7346
Card Edge Conn, Single Side, 29Pos, Th; Card Edge Connector Type Edac 67AJ7346
CARD EDGE CONN, SINGLE SIDE, 29POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:29 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 29POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:29 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-029-524-158-ND 67AJ7346
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 29Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A54100-051 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NCK-FL4G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1987-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details