"28 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD CONN, DUAL SIDE, 28POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:28 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 Series RoHS Compliant: Yes
345 SERIES (.100" (2.54MM) CONTA
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-345-028-559-888-ND | 67AJ6019 | 345-028-559-888 |
| Product Name | Edgeboard Connectors | Card Conn, Dual Side, 28Pos, Wire Wrap; Card Edge Connector Type Edac | Card Edge Connectors - Edgeboard Connectors |
| Gender | Female / Jack | ||
| Mounting | Through Hole, Right Angle | Through Hole Mount | |
| Contact Pitch | 2.54 mm (0.1000 inch) |