EDAC, Inc. Edgeboard Connectors 345-028-558-808

Description
"28 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"28 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-028-558-808-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-028-558-808-ND
Edgeboard Connectors 151-345-028-558-808-ND
"28 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"28 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 28Pos, Wire Wrap; Card Edge Connector Type Edac - 67AJ7325 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 28Pos, Wire Wrap; Card Edge Connector Type Edac
67AJ7325
Card Conn, Dual Side, 28Pos, Wire Wrap; Card Edge Connector Type Edac 67AJ7325
CARD CONN, DUAL SIDE, 28POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:28 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, DUAL SIDE, 28POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:28 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-028-558-808-ND 67AJ7325
Product Name Edgeboard Connectors Card Conn, Dual Side, 28Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1362-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers
Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Category Audio / Video; IEEE 1394 Connectors, FireWire
Connector Type Firewire - 6 Way
Gender Female / Jack
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
High Speed Backplane Connectors - 1410138-1 - TE Connectivity
Specs
Category Board to Board Connector
Mounting Board Mount
Current Rating 1.0 amps
View Details
4 suppliers