The Card Conn, Single Side, 28Pos, Wire Wrap connector, part number 67AJ6005, features a 0.100,Äù (2.54mm) pitch and is designed for use with a 0.062,Äù (1.57mm) nominal thickness printed circuit board. It is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring durability and reliable connectivity. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C, making it suitable for various environments. The connector supports multiple termination options, including wire wrap and P.C. tails, and is available in single or dual row configurations. It also offers various mounting options, including flush or offset lugs, and is RoHS compliant. This connector is ideal for applications requiring reliable connections in compact spaces.
"28 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
CARD CONN, SINGLE SIDE, 28POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:28 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-028-558-688-ND | 67AJ6005 |
| Product Name | Edgeboard Connectors | Card Conn, Single Side, 28Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |