EDAC, Inc. Edgeboard Connectors 345-028-544-403

Description
"28 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"28 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-028-544-403-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-028-544-403-ND
Edgeboard Connectors 151-345-028-544-403-ND
"28 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"28 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 28Pos, Wire Wrap; Card Edge Connector Type Edac - 68AJ0154 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 28Pos, Wire Wrap; Card Edge Connector Type Edac
68AJ0154
Card Conn, Single Side, 28Pos, Wire Wrap; Card Edge Connector Type Edac 68AJ0154
CARD CONN, SINGLE SIDE, 28POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:28 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 28POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:28 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-028-544-403-ND 68AJ0154
Product Name Edgeboard Connectors Card Conn, Single Side, 28Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type 3.5mm Connector
Gender Female / Jack
View Details
PC Pin, Single Post Connectors - 36-1401-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
Ribbon Cable Connectors - 102154-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
PCB Connectors - NCK-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details