The Card Conn, Single Side, 28Pos, Wire Wrap connector is part of the 345 series and features a 0.100,Äù (2.54mm) pitch. It is designed to accommodate a nominal P.C. board thickness of 0.062,Äù (1.57mm) and offers a current rating of 3 amps. The connector is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring reliable performance. This connector has a maximum contact resistance of 10 milliohms and a dielectric withstanding voltage of 1200 V AC rms at sea level. It operates effectively within a temperature range of -40°C to +105°C. The connector supports various termination options, including wire wrap and P.C. tail configurations, and is available in both single and dual row configurations. It is RoHS compliant and UL certified, making it suitable for a wide range of applications. The connector also features automatic wire wrap positioning holes and offers multiple mounting options, including flush or offset lugs.
"28 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
CARD CONN, SINGLE SIDE, 28POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:28 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-028-544-188-ND | 67AJ4352 |
| Product Name | Edgeboard Connectors | Card Conn, Single Side, 28Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |