The Card Conn, Single Side, 28Pos, Wire Wrap connector is a card edge connector designed for a 0.100,Äù (2.54mm) pitch. It features a thermoplastic polyester insulator material rated UL 94V-0 and is available in configurations that accept a nominal thickness of 0.062,Äù (1.57mm) printed circuit boards. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It is capable of withstanding a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The connector supports various termination options, including wire wrap and P.C. tails, and is available in single or dual row configurations. It includes automatic wire wrap positioning holes and offers multiple mounting options, including flush or offset lugs. The operating temperature range is from -40°C to +105°C, and the product is RoHS compliant and UL certified. This connector is suitable for applications requiring reliable electrical connections in compact spaces.
"28 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
CARD CONN, SINGLE SIDE, 28POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:28 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-028-544-178-ND | 67AJ8739 |
| Product Name | Edgeboard Connectors | Card Conn, Single Side, 28Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |