The Card Conn, Single Side, 28Pos, Wire Wrap connector is part of the 345 series and features a 0.100,Äù (2.54mm) pitch. It is designed to accommodate a nominal P.C. board thickness of 0.062,Äù (1.57mm) and supports a maximum current rating of 3 amps. The connector is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring reliable electrical performance with a maximum contact resistance of 10 milliohms. This connector is rated for a dielectric withstanding voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. It operates effectively within a temperature range of -40°C to +105°C. The connector supports various termination options, including wire wrap and P.C. tail configurations, and is available in single or dual row configurations. It also offers multiple mounting options, including flush or offset lugs, and is RoHS compliant and UL certified. Engineers considering this connector should note its automatic wire wrap positioning holes and the availability of pre-assembled card guides, which may facilitate installation in their projects.
"28 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
CARD CONN, SINGLE SIDE, 28POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:28 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-028-541-402-ND | 68AJ0143 |
| Product Name | Edgeboard Connectors | Card Conn, Single Side, 28Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |