EDAC, Inc. Edgeboard Connectors 345-028-541-178

Description
"28 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"28 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-028-541-178-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-028-541-178-ND
Edgeboard Connectors 151-345-028-541-178-ND
"28 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"28 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 28Pos, Wire Wrap; Card Edge Connector Type Edac - 67AJ7292 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 28Pos, Wire Wrap; Card Edge Connector Type Edac
67AJ7292
Card Conn, Single Side, 28Pos, Wire Wrap; Card Edge Connector Type Edac 67AJ7292
CARD CONN, SINGLE SIDE, 28POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:28 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 28POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:28 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-028-541-178-ND 67AJ7292
Product Name Edgeboard Connectors Card Conn, Single Side, 28Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1731102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10001208ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A50016-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details