EDAC, Inc. Edgeboard Connectors 345-028-540-188

Description
"28 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"28 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-028-540-188-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-028-540-188-ND
Edgeboard Connectors 151-345-028-540-188-ND
"28 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"28 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 28Pos, Wire Wrap; Card Edge Connector Type Edac - 67AJ5943 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 28Pos, Wire Wrap; Card Edge Connector Type Edac
67AJ5943
Card Conn, Single Side, 28Pos, Wire Wrap; Card Edge Connector Type Edac 67AJ5943
CARD CONN, SINGLE SIDE, 28POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:28 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 28POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:28 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-028-540-188-ND 67AJ5943
Product Name Edgeboard Connectors Card Conn, Single Side, 28Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22019-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole
Current Rating 3.0 amps
View Details
PCI & PCI Express Connectors - 2-2372484-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Mounting Board Mount
Current Rating 1.1 amps
View Details
4 suppliers
High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-B - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCA-FL2G-S-03 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details