EDAC, Inc. Edgeboard Connectors 345-026-559-503

Description
"26 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"26 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-026-559-503-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-026-559-503-ND
Edgeboard Connectors 151-345-026-559-503-ND
"26 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"26 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 26Pos, Wire Wrap; Card Edge Connector Type Edac - 67AJ4295 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 26Pos, Wire Wrap; Card Edge Connector Type Edac
67AJ4295
Card Conn, Dual Side, 26Pos, Wire Wrap; Card Edge Connector Type Edac 67AJ4295
CARD CONN, DUAL SIDE, 26POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:26 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, DUAL SIDE, 26POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:26 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-026-559-503-ND 67AJ4295
Product Name Edgeboard Connectors Card Conn, Dual Side, 26Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1380514-1271 - Win Source Electronics
Specs
Termination Screw, Rivet, Stud
Mounting Board, Chassis
View Details
2 suppliers
MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type RCA
Gender Female / Jack
View Details
PCB Headers - 1730959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details