The Card Conn, Single Side, 26Pos, Wire Wrap connector is a card edge connector designed for a 0.100,Äù (2.54mm) pitch. It features a thermoplastic polyester insulator that is UL 94V-0 rated and is available in green or black. The connector is constructed with a copper alloy contact material, which is plated with gold on the mating area and tin on the tails, with nickel underplating throughout. It has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. This connector is suitable for operating temperatures ranging from -40°C to +105°C and can withstand a dielectric voltage of 1200 V AC rms between adjacent contacts. It offers various termination options, including wire wrap and P.C. tail configurations, and supports a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards. The connector is RoHS compliant and UL certified, ensuring it meets industry standards for safety and environmental considerations. With a high-profile insulator body measuring 0.600,Äù (15.24mm), it provides a robust connection and is compatible with a variety of mounting options, including flush or offset lugs. The connector also includes automatic wire wrap positioning holes and accepts polarizing keys for proper alignment. This product is ideal for applications requiring reliable connections in compact spaces.
"26 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
CARD CONN, SINGLE SIDE, 26POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:26 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-026-544-612-ND | 68AJ0963 |
| Product Name | Edgeboard Connectors | Card Conn, Single Side, 26Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |