The Card Conn, Single Side, 26Pos, Wire Wrap connector is a card edge connector designed for a 0.100,Äù (2.54mm) pitch. It features a high-profile insulator body measuring 0.600,Äù (15.24mm) and is compatible with a nominal thickness of 0.062,Äù (1.57mm) printed circuit boards. The connector is constructed from UL 94V-0 thermoplastic polyester and utilizes copper alloy for its contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms at sea level between adjacent contacts and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector supports various termination options, including wire wrap and P.C. tails, and offers multiple mounting configurations, including flush or offset lugs. It is RoHS compliant and UL certified, making it suitable for a wide range of applications.
"26 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
CARD CONN, SINGLE SIDE, 26POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:26 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-026-541-101-ND | 67AJ8527 |
| Product Name | Edgeboard Connectors | Card Conn, Single Side, 26Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |