EDAC, Inc. Edgeboard Connectors 345-026-540-458

Description
"26 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"26 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-026-540-458-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-026-540-458-ND
Edgeboard Connectors 151-345-026-540-458-ND
"26 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"26 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 26Pos, Wire Wrap; Card Edge Connector Type Edac - 67AJ2732 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 26Pos, Wire Wrap; Card Edge Connector Type Edac
67AJ2732
Card Conn, Single Side, 26Pos, Wire Wrap; Card Edge Connector Type Edac 67AJ2732
CARD CONN, SINGLE SIDE, 26POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:26 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 26POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:26 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-026-540-458-ND 67AJ2732
Product Name Edgeboard Connectors Card Conn, Single Side, 26Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Coaxial Connectors - 1938417 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
PwrBlade ® - 51760-10903209AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
PC Pin, Single Post Connectors - 36-1404-3-ND - DigiKey
Specs
Mounting Through Hole
View Details