EDAC, Inc. Edgeboard Connectors 345-026-540-404

Description
"26 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"26 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-026-540-404-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-026-540-404-ND
Edgeboard Connectors 151-345-026-540-404-ND
"26 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"26 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 26Pos, Wire Wrap; Card Edge Connector Type Edac - 67AJ5731 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 26Pos, Wire Wrap; Card Edge Connector Type Edac
67AJ5731
Card Conn, Single Side, 26Pos, Wire Wrap; Card Edge Connector Type Edac 67AJ5731
CARD CONN, SINGLE SIDE, 26POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:26 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 26POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:26 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-026-540-404-ND 67AJ5731
Product Name Edgeboard Connectors Card Conn, Single Side, 26Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Receptacles, Female Sockets - 103292-2-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Number of Contacts 48 #
View Details
2 suppliers
Coaxial Connectors - 1121221 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 60.0 to ? amps
Number of Contacts 12 #
View Details