The Card Edge Connector, part number 67AJ2678, features a single side configuration with 26 positions and is designed for a card thickness of 1.57mm. It utilizes a UL 94V-0 thermoplastic polyester insulator and has contacts made from copper alloy, with gold plating on the mating area and tin plating on the tails. The connector supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. It is capable of withstanding a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector has a contact spacing of 0.100,Äù (2.54mm) and a row spacing of 0.200,Äù (5.08mm). It accepts a nominal P.C. board thickness of 0.062,Äù (1.57mm) and offers various termination options, including P.C. tail and wire wrap. The connector is RoHS compliant and UL certified, making it suitable for a wide range of applications.
"26 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, SINGLE SIDE, 26POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:26 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-026-500-488-ND | 67AJ2678 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 26Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Panel Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |