EDAC, Inc. Edgeboard Connectors 345-026-500-407

Description
"26 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"26 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-026-500-407-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-026-500-407-ND
Edgeboard Connectors 151-345-026-500-407-ND
"26 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"26 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 26Pos, Lug; Card Edge Connector Type Edac - 67AJ8474 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 26Pos, Lug; Card Edge Connector Type Edac
67AJ8474
Card Edge Conn, Single Side, 26Pos, Lug; Card Edge Connector Type Edac 67AJ8474
CARD EDGE CONN, SINGLE SIDE, 26POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:26 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 26POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:26 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-026-500-407-ND 67AJ8474
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 26Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data