EDAC, Inc. Card Conn, Single Side, 25Pos, Wire Wrap; Card Edge Connector Type Edac 345-025-559-101

Description
CARD CONN, SINGLE SIDE, 25POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:25 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes
Datasheet
Description
CARD CONN, SINGLE SIDE, 25POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:25 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Conn, Single Side, 25Pos, Wire Wrap; Card Edge Connector Type Edac - 68AJ0914 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 25Pos, Wire Wrap; Card Edge Connector Type Edac
68AJ0914
Card Conn, Single Side, 25Pos, Wire Wrap; Card Edge Connector Type Edac 68AJ0914
CARD CONN, SINGLE SIDE, 25POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:25 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 25POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:25 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68AJ0914
Product Name Card Conn, Single Side, 25Pos, Wire Wrap; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details