EDAC, Inc. Edgeboard Connectors 345-025-500-101

Description
"25 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"25 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-025-500-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-025-500-101-ND
Edgeboard Connectors 151-345-025-500-101-ND
"25 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"25 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-025-500-101 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-025-500-101
Card Edge Connectors - Edgeboard Connectors 345-025-500-101
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet
Card Edge Conn, Single Side, 25Pos, Lug; Card Edge Connector Type Edac - 67AJ5611 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 25Pos, Lug; Card Edge Connector Type Edac
67AJ5611
Card Edge Conn, Single Side, 25Pos, Lug; Card Edge Connector Type Edac 67AJ5611
CARD EDGE CONN, SINGLE SIDE, 25POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:25 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 25POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:25 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-025-500-101-ND 345-025-500-101 67AJ5611
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Single Side, 25Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data