The Card Conn, Single Side, 24Pos, Wire Wrap connector is a card edge connector designed with a 0.100,Äù (2.54mm) pitch and is suitable for use with a 1.57mm thick printed circuit board. It features a high-profile insulator body measuring 0.600,Äù (15.24mm) and is constructed from UL 94V-0 thermoplastic polyester. The connector has a current rating of 3 amps and offers a maximum contact resistance of 10 milliohms. It is capable of withstanding a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The connector supports various termination options, including wire wrap and P.C. tails, and is available in single or dual row configurations. It includes automatic wire wrap positioning holes and accepts polarizing keys for proper alignment. The product is RoHS compliant and UL certified, ensuring it meets environmental and safety standards. Multiple mounting options are available, including flush or offset lugs, making it versatile for different applications.
"24 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
CARD CONN, SINGLE SIDE, 24POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:24 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-024-542-188-ND | 67AJ7072 |
| Product Name | Edgeboard Connectors | Card Conn, Single Side, 24Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |