EDAC, Inc. Card Conn, Dual Side, 24Pos, Wire Wrap; Card Edge Connector Type Edac 345-024-541-512

Description
CARD CONN, DUAL SIDE, 24POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:24 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet
Description
CARD CONN, DUAL SIDE, 24POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:24 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Conn, Dual Side, 24Pos, Wire Wrap; Card Edge Connector Type Edac - 67AJ9915 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 24Pos, Wire Wrap; Card Edge Connector Type Edac
67AJ9915
Card Conn, Dual Side, 24Pos, Wire Wrap; Card Edge Connector Type Edac 67AJ9915
CARD CONN, DUAL SIDE, 24POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:24 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD CONN, DUAL SIDE, 24POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:24 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AJ9915
Product Name Card Conn, Dual Side, 24Pos, Wire Wrap; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 114916P3 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Banana Connectors - 2835265 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Termination PCB Pin
View Details