The Card Conn Dual Side 24Pos Wire Wrap connector, part number 67AJ2531, features a 0.100,Äù (2.54mm) pitch and is designed for dual row configurations. It is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy for its contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. This connector operates effectively within a temperature range of -40°C to +105°C. It is compatible with printed circuit boards of 0.062,Äù (1.57mm) nominal thickness and offers various termination options, including wire wrap and P.C. tails. The connector supports multiple mounting options, including flush or offset lugs, and is RoHS compliant. Automatic wire wrap positioning holes are included for ease of use.
"24 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD CONN, DUAL SIDE, 24POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:24 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-024-540-808-ND | 67AJ2531 |
| Product Name | Edgeboard Connectors | Card Conn, Dual Side, 24Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |