EDAC, Inc. Edgeboard Connectors 345-024-540-204

Description
"24 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"24 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 345-024-540-204-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
345-024-540-204-ND
Edgeboard Connectors 345-024-540-204-ND
"24 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"24 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 24Pos, Wire Wrap; Card Edge Connector Type Edac - 85H6275 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 24Pos, Wire Wrap; Card Edge Connector Type Edac
85H6275
Card Conn, Dual Side, 24Pos, Wire Wrap; Card Edge Connector Type Edac 85H6275
CARD CONN, DUAL SIDE, 24POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:24 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD CONN, DUAL SIDE, 24POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:24 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 345-024-540-204-ND 85H6275
Product Name Edgeboard Connectors Card Conn, Dual Side, 24Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A54200-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount
View Details
PCB Connectors - NC2-FL2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Screw Connectors - 36-7690-SEMS-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details