EDAC, Inc. Edgeboard Connectors 345-024-523-108

Description
"24 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"24 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-024-523-108-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-024-523-108-ND
Edgeboard Connectors 151-345-024-523-108-ND
"24 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"24 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 24Pos, Th; Card Edge Connector Type Edac - 68AJ0849 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 24Pos, Th; Card Edge Connector Type Edac
68AJ0849
Card Edge Conn, Single Side, 24Pos, Th; Card Edge Connector Type Edac 68AJ0849
CARD EDGE CONN, SINGLE SIDE, 24POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:24 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 24POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:24 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-024-523-108-ND 68AJ0849
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 24Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1356-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
Headers, Male Pins - 103817-5-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCS-FL4G-S-02 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Circular Connector Assemblies - 2262-A22057-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details