EDAC, Inc. Edgeboard Connectors 345-024-500-608

Description
"24 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"24 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-024-500-608-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-024-500-608-ND
Edgeboard Connectors 151-345-024-500-608-ND
"24 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"24 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 24Pos, Lug; Card Edge Connector Type Edac - 68AJ0837 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 24Pos, Lug; Card Edge Connector Type Edac
68AJ0837
Card Edge Conn, Single Side, 24Pos, Lug; Card Edge Connector Type Edac 68AJ0837
CARD EDGE CONN, SINGLE SIDE, 24POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:24 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 24POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:24 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-024-500-608-ND 68AJ0837
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 24Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PC Pin, Single Post Connectors - 36-1372-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
HDLP: Lightweight High Density PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Headers - 1730950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details