EDAC, Inc. Edgeboard Connectors 345-023-542-458

Description
"23 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"23 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-023-542-458-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-023-542-458-ND
Edgeboard Connectors 151-345-023-542-458-ND
"23 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"23 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 23Pos, Wire Wrap; Card Edge Connector Type Edac - 68AJ0827 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 23Pos, Wire Wrap; Card Edge Connector Type Edac
68AJ0827
Card Conn, Single Side, 23Pos, Wire Wrap; Card Edge Connector Type Edac 68AJ0827
CARD CONN, SINGLE SIDE, 23POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:23 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 23POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:23 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-023-542-458-ND 68AJ0827
Product Name Edgeboard Connectors Card Conn, Single Side, 23Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
PCB Sockets - 1224746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
MINI DIN JACK 7 POSITIONS - 80203-508E7AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Quick Connects, Quick Disconnect Connectors - 36-1277-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
3 suppliers