EDAC, Inc. Edgeboard Connectors 345-023-524-658

Description
"23 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"23 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-023-524-658-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-023-524-658-ND
Edgeboard Connectors 151-345-023-524-658-ND
"23 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"23 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 23Pos, Th; Card Edge Connector Type Edac - 67AJ5430 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 23Pos, Th; Card Edge Connector Type Edac
67AJ5430
Card Edge Conn, Single Side, 23Pos, Th; Card Edge Connector Type Edac 67AJ5430
CARD EDGE CONN, SINGLE SIDE, 23POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:23 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 23POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:23 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-023-524-658-ND 67AJ5430
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 23Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Headers - 1224773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Turret Connectors - 36-1528-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A98252-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details