The Card Edge Connector, part number 67AJ8259, is a single-sided connector featuring 23 positions with a 0.100,Äù (2.54mm) pitch. It is designed to accommodate a card thickness of 1.57mm and is suitable for through-hole mounting. The connector body is constructed from UL 94V-0 thermoplastic polyester, ensuring compliance with safety standards. This connector has a current rating of 3 amps and offers a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector features various termination options, including P.C. tails and wire wrap, and supports both single and dual row configurations. It also includes options for mounting lugs and polarizing keys, enhancing its versatility for different applications. The product is RoHS compliant and UL certified, making it suitable for environmentally conscious designs.
"23 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, SINGLE SIDE, 23POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:23 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-023-521-478-ND | 67AJ8259 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 23Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |