EDAC, Inc. Edgeboard Connectors 345-022-555-203

Description
"22 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"22 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-022-555-203-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-022-555-203-ND
Edgeboard Connectors 151-345-022-555-203-ND
"22 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"22 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 22Pos, Lug; Card Edge Connector Type Edac - 67AJ9803 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 22Pos, Lug; Card Edge Connector Type Edac
67AJ9803
Card Edge Conn, Dual Side, 22Pos, Lug; Card Edge Connector Type Edac 67AJ9803
CARD EDGE CONN, DUAL SIDE, 22POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:22 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 22POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:22 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-022-555-203-ND 67AJ9803
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 22Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 22 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PCB Headers - 1731171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
BiLobe® Connectors - Standards -Type Single Row - A54100-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-11067-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details