EDAC, Inc. Edgeboard Connectors 345-022-540-804

Description
"22 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"22 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-022-540-804-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-022-540-804-ND
Edgeboard Connectors 151-345-022-540-804-ND
"22 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"22 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 22Pos, Wire Wrap; Card Edge Connector Type Edac - 67AJ9791 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 22Pos, Wire Wrap; Card Edge Connector Type Edac
67AJ9791
Card Conn, Dual Side, 22Pos, Wire Wrap; Card Edge Connector Type Edac 67AJ9791
CARD CONN, DUAL SIDE, 22POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:22 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD CONN, DUAL SIDE, 22POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:22 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-022-540-804-ND 67AJ9791
Product Name Edgeboard Connectors Card Conn, Dual Side, 22Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-00113TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Off-The-Shelf Connectors - 1mm pitch - AMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Military Connector
Gender Male / Plug; Female / Jack
Termination Straight thru on PCB, Straight SMT on PCB, Male on PCB and female on cable
View Details
Headers, Male Pins - 2262-A79647-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Header Connector; Header
Mounting Surface Mount
Current Rating 1.0 amps
View Details