EDAC, Inc. Edgeboard Connectors 345-022-523-603

Description
"22 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"22 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-022-523-603-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-022-523-603-ND
Edgeboard Connectors 151-345-022-523-603-ND
"22 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"22 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 22Pos, Th; Card Edge Connector Type Edac - 67AJ8161 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 22Pos, Th; Card Edge Connector Type Edac
67AJ8161
Card Edge Conn, Single Side, 22Pos, Th; Card Edge Connector Type Edac 67AJ8161
CARD EDGE CONN, SINGLE SIDE, 22POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:22 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 22POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:22 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-022-523-603-ND 67AJ8161
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 22Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S20N111ACB30KA - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Screw Connectors - 36-1293-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A26619-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
PCB Connectors - NC2-ML4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details