EDAC, Inc. Edgeboard Connectors 345-022-520-107

Description
"22 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"22 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-022-520-107-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-022-520-107-ND
Edgeboard Connectors 151-345-022-520-107-ND
"22 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"22 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 22Pos, Th; Card Edge Connector Type Edac - 67AJ8127 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 22Pos, Th; Card Edge Connector Type Edac
67AJ8127
Card Edge Conn, Single Side, 22Pos, Th; Card Edge Connector Type Edac 67AJ8127
CARD EDGE CONN, SINGLE SIDE, 22POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:22 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 22POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:22 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-022-520-107-ND 67AJ8127
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 22Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

MDD Series: High density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Jack Plugs & Sockets - 1115768 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
PC Pin, Single Post Connectors - 36-1990-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
D-Sub Connector Assemblies - 2262-A28300-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details